ElectroCraft Motor MP26-WL-032V24-420-D

Description
MOTOR, 4-POLE, LH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 4-POLE, LH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684779 - Radwell International
Willingboro, NJ, United States
MOTOR, 4-POLE, LH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 4-POLE, LH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684779
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL050-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
DC Motors - 9013305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Output Power 0.0054 HP
View Details