The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF18L020-BPRE6N, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage configurations, including standard voltages, and is designed to operate efficiently at different frequencies. It utilizes high-quality materials, including steel carbonitrided and die quenched gears, which contribute to its durability and longevity. The gear motor is lubricated for life with synthetic grease, minimizing maintenance needs and downtime. Engineers considering this product should note its energy-efficient design and the availability of various mounting styles, which can accommodate different installation requirements. The product is backed by a two-year warranty, providing additional assurance of its reliability.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF18L020-BPRE6N |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 31.0 In-lbs (35.74 kg-cm) |