The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF15R200-BBLD2C, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a right-angle configuration, which allows for flexible mounting options and space-saving installations. The motor is available in multiple voltage options, including standard single-phase voltages, and is designed to operate at full load speeds ranging from approximately 1,600 to 1,700 RPM, depending on the specific voltage and frequency. The gear motor is constructed with durable materials, including steel carbonitrided and die quenched gears, which contribute to its longevity and reliability. Additionally, the gear motor is lubricated for life with high-grade synthetic grease and sealed with machine slip fit "O" rings, minimizing maintenance needs. This product is suitable for engineers looking for a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF15R200-BBLD2C |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 183.0 In-lbs (211 kg-cm) |