The Mini Series Rt-angle Foot Mount Gear Motor Type H, part number HF15R120-BMLC3A, is designed for applications requiring compact and efficient power transmission. This gear motor features a right-angle configuration, which allows for flexible mounting options. It operates at various single-phase standard voltages and offers power ratings from 1/50 to 1/6 horsepower. The motor is equipped with high-quality steel carbonitrided and die quenched gears, enhancing durability and extending service life. It is lubricated for life with synthetic grease, minimizing maintenance needs. The gear motor is suitable for a range of industrial applications, making it a viable option for engineers seeking reliable and efficient motor solutions.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | HF15R120-BMLC3A |
| Product Name | Mini Series Rt-angle Foot Mount Gear Motor Type H |
| Phase | Three-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 66.0 In-lbs (76.1 kg-cm) |