Brother International Corporation Mini Series Rt-angle Foot Mount Gear Motor Type H HF15L100-BBLC6A

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Series Rt-angle Foot Mount Gear Motor Type H - HF15L100-BBLC6A - Brother International Corporation
Bridgewater, NJ, USA
Mini Series Rt-angle Foot Mount Gear Motor Type H
HF15L100-BBLC6A
Mini Series Rt-angle Foot Mount Gear Motor Type H HF15L100-BBLC6A
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number HF15L100-BBLC6A
Product Name Mini Series Rt-angle Foot Mount Gear Motor Type H
Phase Single-phase
Output Power 0.0200 HP
Continuous Torque 55.0 In-lbs (63.42 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Precision Gearmotor with Planetary Gearbox - 25**...25MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details