The Mid Series Rt-angle Foot Mount Gear Motor Type H2, specifically the part number H2L32T900-BBH5A, is designed for applications requiring reliable power transmission in a compact form factor. This gear motor is available in various single-phase voltage options, including 115V, 200V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. The motor operates at full load speeds of approximately 1700 RPM and features a starting current that varies depending on the voltage, with values around 2.25A to 4.70A. It is equipped with capacitors ranging from 6 µFd to 250 µFd, depending on the voltage configuration. The gear motor is constructed with durable materials, including steel carbonitrided gears, and is lubricated for life, which minimizes maintenance needs. Engineers considering this product should note its flexibility in mounting configurations and its suitability for various industrial applications, particularly where space and efficiency are critical.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L32T900-BBH5A |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Single-phase |
| Output Power | 0.1250 HP |
| Continuous Torque | 3170.0 In-lbs (3655 kg-cm) |