The H2L32T080-BML4A is a mid-series right-angle foot mount gear motor from Brother International Corporation, designed for applications requiring compact and efficient power transmission. This gear motor is available in various single-phase voltage options, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. The motor operates at full load speeds of approximately 1700 to 1730 RPM, depending on the voltage and frequency settings. The gear motor features high-quality steel carbonitrided and die-quenched gears, which contribute to its durability and extended lifespan. It is lubricated for life with synthetic grease and sealed with machine slip fit "O" rings, minimizing maintenance needs. The product is suitable for various mounting configurations and is designed to meet industrial demands for reliability and energy efficiency. Engineers considering this gear motor should evaluate its specifications against their project requirements, particularly in terms of power, voltage, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | H2L32T080-BML4A |
| Product Name | Mid Series Rt-angle Foot Mount Gear Motor Type H2 |
| Phase | Three-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 1308.0 In-lbs (1508 kg-cm) |