Brother International Corporation Mini Series In-Line Gear Motor Type G GL28N450-BMRF3C

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Series In-Line Gear Motor Type G - GL28N450-BMRF3C - Brother International Corporation
Bridgewater, NJ, USA
Mini Series In-Line Gear Motor Type G
GL28N450-BMRF3C
Mini Series In-Line Gear Motor Type G GL28N450-BMRF3C
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number GL28N450-BMRF3C
Product Name Mini Series In-Line Gear Motor Type G
Phase Three-phase
Output Power 0.0667 HP
Continuous Torque 943.0 In-lbs (1087 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

109 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1448 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details
DC Motors - 4179706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2680 kg-cm)
View Details