The Brother International Corporation Mini Series In-Line Gear Motor Type G, specifically the part number GL15N007-BPRG1C, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial applications. It features multiple voltage options, including standard voltages, and is designed for both 50Hz and 60Hz operation. The motor is equipped with high-quality steel carbonitrided and die quenched gears, which enhance durability and extend the lifespan of the product. It is lubricated for life with high-grade synthetic grease, reducing maintenance needs. The gear motor also offers flexibility in mounting configurations, accommodating different installation requirements. Engineers considering this product should note its energy-efficient design and the availability of various voltage and frequency ratings, which can be specified during ordering.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GL15N007-BPRG1C |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.1000 HP |
| Continuous Torque | 28.0 In-lbs (32.29 kg-cm) |