The GK32N18X-BPRF1A is a Mini Series In-Line Gear Motor from Brother International Corporation, designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features multiple voltage options, including standard voltages for single-phase operation, and is capable of delivering full load speeds around 1650 RPM depending on the specific configuration. The motor is constructed with durable materials, including steel carbonitrided gears, which enhance its longevity and reliability. Additionally, it is lubricated for life with high-grade synthetic grease, reducing maintenance needs. The GK32N18X-BPRF1A is designed to be flexible in mounting configurations, accommodating different installation requirements. This product is ideal for engineers seeking a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GK32N18X-BPRF1A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 3732.0 In-lbs (4303 kg-cm) |