The Mini Series In-Line Gear Motor Type G, part number GK28N600-BMRE2N, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a selection of standard voltages and is available in both 50Hz and 60Hz configurations. The motor is equipped with high-quality steel carbonitrided gears, which enhance durability and extend operational life. Additionally, it is lubricated for life with synthetic grease, reducing maintenance needs. The design allows for multiple mounting configurations, providing flexibility for integration into different systems. This product is ideal for engineers seeking a reliable and efficient gear motor solution.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GK28N600-BMRE2N |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 800.0 In-lbs (922 kg-cm) |