The Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3, part number F3S35N120-BML6N, is designed for applications requiring efficient power transmission in a compact form factor. This gear motor operates at a voltage of 120V and is suitable for both 50Hz and 60Hz frequencies. It features a robust construction with steel carbonitrided and die quenched gears, which enhance durability and extend the product's lifespan. The motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. It offers a range of mounting configurations, providing flexibility for various installation requirements. The gear motor is also designed to be energy efficient, making it a viable option for engineers seeking reliable performance in their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | F3S35N120-BML6N |
| Product Name | Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 |
| Phase | Single-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 1867.0 In-lbs (2153 kg-cm) |