The Mini Series Rt-angle Hollow Bore Gear Motor Type F2, specifically the part number F2S15N010-BBRE6A, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power rating of 1/15 horsepower and is suitable for various mounting configurations. It features a hollow bore design, which allows for easy integration into systems where space is limited. The motor is available in multiple voltage options, enhancing its versatility for different applications. Additionally, it is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The robust construction includes steel carbonitrided and die quenched gears, contributing to its durability and longevity. This product is ideal for engineers seeking a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | F2S15N010-BBRE6A |
| Product Name | Mini Series Rt-angle Hollow Bore Gear Motor Type F2 |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 16.0 In-lbs (18.45 kg-cm) |