The new SONIC-VIEW series flow meters offer a compact, solid state solution for measuring flow in areas where flow sensors with moving parts cannot be applied. Its interference free operation, combined with a long-life cycle and the wide independence to the inlet and outlet pipes makes SONIC-VIEW the perfect solution even in compact machines with cramped confines.
| Bronkhorst USA | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | SVM-030 |
| Product Name | SONIC-VIEW Ultrasonic Flow Meter [1.5 .. 30 l/min] |
| Meter Technology | Ultrasonic |
| Features | Built-in Alarm Indicator |
| Operating Temperature | 41 to 140 F (5 to 60 C) |
| Process Media Type | Liquid |
| Meter Type | Volumetric Flow Meter |