Bronkhorst USA Vary-P Valves Series F-033

Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.
Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.

Suppliers

Company
Product
Description
Supplier Links
Vary-P Valves - Series F-033 - Bronkhorst USA
Bethlehem, PA, USA
Vary-P Valves
Series F-033
Vary-P Valves Series F-033
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.

The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves.

These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.

Supplier's Site

Technical Specifications

  Bronkhorst USA
Product Category Industrial Valves
Product Number Series F-033
Product Name Vary-P Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Manual Control Valves - 2539268 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Polybutylene Terephthalate
Media Air
View Details