Bronkhorst USA Direct Acting Valves Series F-001

Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These valves consist of a valve module that is mounted inside or on a base block. The base block may constitute a separate control valve F-001 or an MFC / EPC suitable for low flow rates (up to approx. 50 ln/min N2-equivalent) with pressure ratings up to 100 bar. The valve module is also used as pilot valve in bigger valves and controllers.
Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These valves consist of a valve module that is mounted inside or on a base block. The base block may constitute a separate control valve F-001 or an MFC / EPC suitable for low flow rates (up to approx. 50 ln/min N2-equivalent) with pressure ratings up to 100 bar. The valve module is also used as pilot valve in bigger valves and controllers.

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Valves - Series F-001 - Bronkhorst USA
Bethlehem, PA, USA
Direct Acting Valves
Series F-001
Direct Acting Valves Series F-001
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These valves consist of a valve module that is mounted inside or on a base block. The base block may constitute a separate control valve F-001 or an MFC / EPC suitable for low flow rates (up to approx. 50 ln/min N2-equivalent) with pressure ratings up to 100 bar. The valve module is also used as pilot valve in bigger valves and controllers.

The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves.

These valves consist of a valve module that is mounted inside or on a base block. The base block may constitute a separate control valve F-001 or an MFC / EPC suitable for low flow rates (up to approx. 50 ln/min N2-equivalent) with pressure ratings up to 100 bar. The valve module is also used as pilot valve in bigger valves and controllers.

Supplier's Site

Technical Specifications

  Bronkhorst USA
Product Category Industrial Valves
Product Number Series F-001
Product Name Direct Acting Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

NC PTFE Bellows Solenoid Valve - EASYMT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Bellows; Solenoid
Primary Material PVC; CPVC (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details
VALVES - BP-075-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details