Bronkhorst USA Powerful Direct Acting Valves Series C5I

Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. For liquid flow applications with higher flow rates and pressure rating up to 100 bar, Bronkhorst designed the control valve model C5I, however the control valve may also be used for gas flow appplications. The C5I control valve is directly operated by a magnetic coil with IP65 (weatherproof) housing and is closed when de-energized (Normally Closed). Depending on flow rate and fluid the C5I valve allows a pressure drop of max. 5 to 40 bar (d). Together with Bronkhorst mass flow meters it offers possibilities to constitute a compact flow or pressure control loop.
Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. For liquid flow applications with higher flow rates and pressure rating up to 100 bar, Bronkhorst designed the control valve model C5I, however the control valve may also be used for gas flow appplications. The C5I control valve is directly operated by a magnetic coil with IP65 (weatherproof) housing and is closed when de-energized (Normally Closed). Depending on flow rate and fluid the C5I valve allows a pressure drop of max. 5 to 40 bar (d). Together with Bronkhorst mass flow meters it offers possibilities to constitute a compact flow or pressure control loop.

Suppliers

Company
Product
Description
Supplier Links
Powerful Direct Acting Valves - Series C5I - Bronkhorst USA
Bethlehem, PA, USA
Powerful Direct Acting Valves
Series C5I
Powerful Direct Acting Valves Series C5I
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. For liquid flow applications with higher flow rates and pressure rating up to 100 bar, Bronkhorst designed the control valve model C5I, however the control valve may also be used for gas flow appplications. The C5I control valve is directly operated by a magnetic coil with IP65 (weatherproof) housing and is closed when de-energized (Normally Closed). Depending on flow rate and fluid the C5I valve allows a pressure drop of max. 5 to 40 bar (d). Together with Bronkhorst mass flow meters it offers possibilities to constitute a compact flow or pressure control loop.

The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves.

For liquid flow applications with higher flow rates and pressure rating up to 100 bar, Bronkhorst designed the control valve model C5I, however the control valve may also be used for gas flow appplications. The C5I control valve is directly operated by a magnetic coil with IP65 (weatherproof) housing and is closed when de-energized (Normally Closed). Depending on flow rate and fluid the C5I valve allows a pressure drop of max. 5 to 40 bar (d). Together with Bronkhorst mass flow meters it offers possibilities to constitute a compact flow or pressure control loop.

Supplier's Site

Technical Specifications

  Bronkhorst USA
Product Category Industrial Valves
Product Number Series C5I
Product Name Powerful Direct Acting Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1223015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E310A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000007534-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details