Bronkhorst USA FLOW-ADJUST Manual Control Valve NV-001-HR

Description
FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution needle valves cover the two highest flow ranges whereas the high resolution valves cover the lower gas and liquid flow ranges. Kv ranges from 2.7x10-4 to 9.0x10-2 are available (Cv equivalent 3.2x10-4 to 1.05x10-1) in 7 different models as in-line valve assemblies with G ¼" BSPP female inlet and outlet ports.
Description
FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution needle valves cover the two highest flow ranges whereas the high resolution valves cover the lower gas and liquid flow ranges. Kv ranges from 2.7x10-4 to 9.0x10-2 are available (Cv equivalent 3.2x10-4 to 1.05x10-1) in 7 different models as in-line valve assemblies with G ¼" BSPP female inlet and outlet ports.

Suppliers

Company
Product
Description
Supplier Links
FLOW-ADJUST Manual Control Valve - NV-001-HR - Bronkhorst USA
Bethlehem, PA, USA
FLOW-ADJUST Manual Control Valve
NV-001-HR
FLOW-ADJUST Manual Control Valve NV-001-HR
FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution needle valves cover the two highest flow ranges whereas the high resolution valves cover the lower gas and liquid flow ranges. Kv ranges from 2.7x10-4 to 9.0x10-2 are available (Cv equivalent 3.2x10-4 to 1.05x10-1) in 7 different models as in-line valve assemblies with G ¼" BSPP female inlet and outlet ports.

FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution needle valves cover the two highest flow ranges whereas the high resolution valves cover the lower gas and liquid flow ranges.

Kv ranges from 2.7x10-4 to 9.0x10-2 are available (Cv equivalent 3.2x10-4 to 1.05x10-1) in 7 different models as in-line valve assemblies with G ¼" BSPP female inlet and outlet ports.

Supplier's Site

Technical Specifications

  Bronkhorst USA
Product Category Industrial Valves
Product Number NV-001-HR
Product Name FLOW-ADJUST Manual Control Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123719140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Solenoid Valves - 5000012886-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details