Bronkhorst USA Magnetic Flow Meter, MAG-VIEW™ [0.1 .. 2 lpm] MVM-002-Q

Description
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.1 .. 2 lpm.
Datasheet
Description
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.1 .. 2 lpm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Meter, MAG-VIEW™ [0.1 .. 2 lpm] - MVM-002-Q - Bronkhorst USA
Bethlehem, PA, USA
Magnetic Flow Meter, MAG-VIEW™ [0.1 .. 2 lpm]
MVM-002-Q
Magnetic Flow Meter, MAG-VIEW™ [0.1 .. 2 lpm] MVM-002-Q
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.1 .. 2 lpm.

Features of Magnetic Flow Meter

  • Makes liquid flows visible by
    • Pulse output
    • Blinking LED (red/green)
  • No mechanical wear
  • No moving parts
  • Ease of mounting and operation
  • Mounting in any position
  • Free pipe cross section
  • No additional pressure drop
  • Fast response (<100 ms)
  • Insensitive with contaminated liquids
  • Ideal solution for interference free operation combined with a long-life cycle
  • Can be used in areas where flow sensors with moving parts cannot be applied
  • Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines

Flow Ranges

This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.1 .. 2 lpm.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number MVM-002-Q
Product Name Magnetic Flow Meter, MAG-VIEW™ [0.1 .. 2 lpm]
Meter Technology Electromagnetic
Features Controller
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow transmitter - SFTE-10U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Electromagnetic Flowmeter - ProcessMaster FEP630 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
SV vortex flowmeters with display for water based media - SV5500 - ifm efector inc.
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers