The ultrasonic clamp-on flowmeter GF U3000 V2 is designed for permanent flow measurement with up to ±0.5% accuracy and supports digital communication via Modbus, 4-20 mA, pulse, and alarm outputs. It features an external wall-mount head unit with a backlit graphic display and operates on 110-230 V or 24 V power. The device includes an integrated datalogger capable of storing 100 million data points with a USB interface for data export, and a standard 5-meter cable. The unit weighs 4.888 kg.
Ultrasonic clamp-on reference measurement with digital communication & datalogger options
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159300370 |
| Product Name | Measurement - Flow - ultrasonic-Flow-meters |
| Meter Technology | Ultrasonic |