Broadcom Inc. Integrated Circuits (ICs) - Embedded - Microprocessors XLS408WD1000-11

Description
Win Source Part Number: 1025846-XLS408WD1000 -11 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1025846-XLS408WD1000 -11 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1025846-XLS408WD1000-11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1025846-XLS408WD1000-11
Integrated Circuits (ICs) - Embedded - Microprocessors 1025846-XLS408WD1000-11
Win Source Part Number: 1025846-XLS408WD1000 -11 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1025846-XLS408WD1000-11
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
Embedded Microprocessor MPU - 694-XLS408WD1000-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLS408WD1000-11
Embedded Microprocessor MPU 694-XLS408WD1000-11
845 FCBGA+HS 31X31MM / Microprocessor IC * Product overview: XLS408WD1000-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS408WD1000-11 can be used for catalog matching and distributor lookup.

845 FCBGA+HS 31X31MM / Microprocessor IC * Product overview: XLS408WD1000-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS408WD1000-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XLS408WD1000-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS408WD1000-11
Microprocessors XLS408WD1000-11
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLS408WD1000-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS408WD1000-11
Embedded - Microprocessors XLS408WD1000-11
845 FCBGA+HS 31X31MM

845 FCBGA+HS 31X31MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1025846-XLS408WD1000-11 694-XLS408WD1000-11 XLS408WD1000-11 XLS408WD1000-11
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded - Microprocessors - AM3352ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details