Broadcom Inc. 800MHZ Embedded Microprocessor MPU XLS404XD0800-21

Description
IC PROCESSOR 800MHZ 845BGP IND / Microprocessor IC series Product overview: XLS404XD0800-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS404XD0800-21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROCESSOR 800MHZ 845BGP IND / Microprocessor IC series Product overview: XLS404XD0800-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS404XD0800-21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-XLS404XD0800-21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-XLS404XD0800-21
800MHZ Embedded Microprocessor MPU 694-XLS404XD0800-21
IC PROCESSOR 800MHZ 845BGP IND / Microprocessor IC series Product overview: XLS404XD0800-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS404XD0800-21 can be used for catalog matching and distributor lookup.

IC PROCESSOR 800MHZ 845BGP IND / Microprocessor IC series Product overview: XLS404XD0800-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS404XD0800-21 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1213089-XLS404XD0800-21 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1213089-XLS404XD0800-21
Integrated Circuits (ICs) - Embedded - Microprocessors 1213089-XLS404XD0800-21
Win Source Part Number: 1213089-XLS404XD0800 -21 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1213089-XLS404XD0800-21
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
Embedded - Microprocessors - XLS404XD0800-21 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS404XD0800-21
Embedded - Microprocessors XLS404XD0800-21
IC PROCESSOR 800MHZ 845BGP IND

IC PROCESSOR 800MHZ 845BGP IND

Supplier's Site Datasheet
Microprocessors - XLS404XD0800-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS404XD0800-21
Microprocessors XLS404XD0800-21
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLS404XD0800-21 1213089-XLS404XD0800-21 XLS404XD0800-21 XLS404XD0800-21
Product Name 800MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718AZBOXEM-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details