BROADCOM INC.
XLS208XD1000-11 -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
XLS208XD1000-11
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLS208XD1000-11 |
XLS208XD1000-11 |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1000 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details