Broadcom Inc. Embedded - Embedded - Microprocessors - XLR73234X1200 XLR73234X1200

Description
Manufacturer: Broadcom Limited Win Source Part Number: 814210-XLR73234X1200 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 814210-XLR73234X1200 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLR73234X1200 - 814210-XLR73234X1200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLR73234X1200
814210-XLR73234X1200
Embedded - Embedded - Microprocessors - XLR73234X1200 814210-XLR73234X1200
Manufacturer: Broadcom Limited Win Source Part Number: 814210-XLR73234X1200 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 814210-XLR73234X1200
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
1.2GHZ Embedded Microprocessor MPU - 694-XLR73234X1200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-XLR73234X1200
1.2GHZ Embedded Microprocessor MPU 694-XLR73234X1200
XLR732 C4 1.2GHZ PROCESSOR / Microprocessor IC * Product overview: XLR73234X1200 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLR73234X1200 can be used for catalog matching and distributor lookup.

XLR732 C4 1.2GHZ PROCESSOR / Microprocessor IC * Product overview: XLR73234X1200 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLR73234X1200 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - XLR73234X1200 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLR73234X1200
Embedded - Microprocessors XLR73234X1200
XLR732 C4 1.2GHZ PROCESSOR

XLR732 C4 1.2GHZ PROCESSOR

Supplier's Site Datasheet
Microprocessors - XLR73234X1200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLR73234X1200
Microprocessors XLR73234X1200
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 814210-XLR73234X1200 694-XLR73234X1200 XLR73234X1200 XLR73234X1200
Product Name Embedded - Embedded - Microprocessors - XLR73234X1200 1.2GHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3352BZCED30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details