BROADCOM INC.
XLP764B1IFSB00160X -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
XLP764B1IFSB00160X
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP764B1IFSB00160X |
XLP764B1IFSB00160X |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Supply Voltage
1.8V
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
4 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 480 TBGA
Clock Speed
260 MHz
View Details
|