Broadcom Inc. Integrated Circuits (ICs) - Embedded - Microprocessors XLP316XD1200-20

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1320952-XLP316XD1200 -20 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Standard Package: 21 ECCN: OBSOLETE Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: XLP316 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1320952-XLP316XD1200 -20 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Standard Package: 21 ECCN: OBSOLETE Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: XLP316 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320952-XLP316XD1200-20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320952-XLP316XD1200-20
Integrated Circuits (ICs) - Embedded - Microprocessors 1320952-XLP316XD1200-20
Manufacturer: Broadcom Limited Win Source Part Number: 1320952-XLP316XD1200 -20 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Standard Package: 21 ECCN: OBSOLETE Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: XLP316 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1320952-XLP316XD1200-20
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Standard Package: 21
ECCN: OBSOLETE
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: XLP316
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Embedded Microprocessor MPU - 694-XLP316XD1200-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP316XD1200-20
Embedded Microprocessor MPU 694-XLP316XD1200-20
1428 FCBGA+HS 40X40MM / Microprocessor IC * Product overview: XLP316XD1200-20 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP316XD1200-20 can be used for catalog matching and distributor lookup.

1428 FCBGA+HS 40X40MM / Microprocessor IC * Product overview: XLP316XD1200-20 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP316XD1200-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XLP316XD1200-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP316XD1200-20
Microprocessors XLP316XD1200-20
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLP316XD1200-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP316XD1200-20
Embedded - Microprocessors XLP316XD1200-20
1428 FCBGA+HS 40X40MM

1428 FCBGA+HS 40X40MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320952-XLP316XD1200-20 694-XLP316XD1200-20 XLP316XD1200-20 XLP316XD1200-20
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details