BROADCOM INC.
XLP316XD1000-21 -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
XLP316XD1000-21
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP316XD1000-21 |
XLP316XD1000-21 |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
2 suppliers
Architecture
RISC
Microprocessor Family
AM29000
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
2200 MHz
View Details