BROADCOM INC.
XLP316LXD1200-20 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
Broadcom Inc.
Integrated Circuits (ICs) - Embedded - Microprocessors
XLP316LXD1200-20
Description
862 FCBGA+HS 31X31MM
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
862 FCBGA+HS 31X31MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP316LXD1200-20 |
XLP316LXD1200-20 |
XLP316LXD1200-20 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Microprocessor Family
ARM; ARM926EJ-S
View Details
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA,NFBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, ARM
Package Type
Other; 1517 pin FCBGA
View Details
Microchip Technology, Inc.
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A5
Package Type
BGA; Other; 196-TFBGA, CSBGA
View Details
2 suppliers
|