Broadcom Inc. Embedded Microprocessor MPU XLP208B1KFSBS0050G

Description
FCBGA+HS 29X29 779 Product overview: XLP208B1KFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B1KFSBS005 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FCBGA+HS 29X29 779 Product overview: XLP208B1KFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B1KFSBS005 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XLP208B1KFSBS0050G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP208B1KFSBS0050G
Embedded Microprocessor MPU 694-XLP208B1KFSBS0050G
FCBGA+HS 29X29 779 Product overview: XLP208B1KFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B1KFSBS005 0G can be used for catalog matching and distributor lookup.

FCBGA+HS 29X29 779 Product overview: XLP208B1KFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B1KFSBS0050G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLP208B1KFSBS0050G - 111710-XLP208B1KFSBS0050G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP208B1KFSBS0050G
111710-XLP208B1KFSBS0050G
Embedded - Embedded - Microprocessors - XLP208B1KFSBS0050G 111710-XLP208B1KFSBS0050G
Manufacturer: Broadcom Limited Win Source Part Number: 111710-XLP208B1KFSBS 0050G Series: * Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 111710-XLP208B1KFSBS0050G
Series: *
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Microprocessors - XLP208B1KFSBS0050G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP208B1KFSBS0050G
Microprocessors XLP208B1KFSBS0050G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLP208B1KFSBS0050G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP208B1KFSBS0050G
Embedded - Microprocessors XLP208B1KFSBS0050G
FCBGA+HS 29X29 779

FCBGA+HS 29X29 779

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLP208B1KFSBS0050G 111710-XLP208B1KFSBS0050G XLP208B1KFSBS0050G XLP208B1KFSBS0050G
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLP208B1KFSBS0050G Microprocessors Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D27C-D1G-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers