BROADCOM INC.
XLP204B1KFSB00120G -- EMBEDDED - MICROPROCESSORS
Broadcom Inc.
Embedded - Microprocessors
XLP204B1KFSB00120G
Description
FCBGA+HS 29X29 779
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
FCBGA+HS 29X29 779
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP204B1KFSB00120G |
XLP204B1KFSB00120G |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8-Bit
Supply Voltage
5
Pin Count
40
View Details
4 suppliers
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A7
Package Type
Other; 343-TFBGA
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details