BROADCOM INC.
XLP108B1KFSB00080G -- EMBEDDED - MICROPROCESSORS
Broadcom Inc.
Embedded - Microprocessors
XLP108B1KFSB00080G
Description
FCBGA+HS 29X29 779
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
FCBGA+HS 29X29 779
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP108B1KFSB00080G |
XLP108B1KFSB00080G |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
6 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details