Broadcom Inc. Embedded Microprocessor MPU XLP108B0IFSB00080G

Description
FCBGA+HS 2 / Microprocessor IC * Product overview: XLP108B0IFSB00080G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP108B0IFSB0008 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FCBGA+HS 2 / Microprocessor IC * Product overview: XLP108B0IFSB00080G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP108B0IFSB0008 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XLP108B0IFSB00080G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP108B0IFSB00080G
Embedded Microprocessor MPU 694-XLP108B0IFSB00080G
FCBGA+HS 2 / Microprocessor IC * Product overview: XLP108B0IFSB00080G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP108B0IFSB0008 0G can be used for catalog matching and distributor lookup.

FCBGA+HS 2 / Microprocessor IC * Product overview: XLP108B0IFSB00080G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP108B0IFSB00080G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLP108B0IFSB00080G - 758168-XLP108B0IFSB00080G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP108B0IFSB00080G
758168-XLP108B0IFSB00080G
Embedded - Embedded - Microprocessors - XLP108B0IFSB00080G 758168-XLP108B0IFSB00080G
Manufacturer: Broadcom Limited Win Source Part Number: 758168-XLP108B0IFSB0 0080G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 758168-XLP108B0IFSB00080G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)

Buy Now
Embedded - Microprocessors - XLP108B0IFSB00080G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP108B0IFSB00080G
Embedded - Microprocessors XLP108B0IFSB00080G
FCBGA+HS 2

FCBGA+HS 2

Supplier's Site Datasheet
Microprocessors - XLP108B0IFSB00080G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP108B0IFSB00080G
Microprocessors XLP108B0IFSB00080G
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLP108B0IFSB00080G 758168-XLP108B0IFSB00080G XLP108B0IFSB00080G XLP108B0IFSB00080G
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLP108B0IFSB00080G Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP20-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details