BROADCOM INC.
XLP104B1IFSB00080G -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
XLP104B1IFSB00080G
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP104B1IFSB00080G |
XLP104B1IFSB00080G |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
7 suppliers
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
3.3V
View Details
4 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details