Broadcom Inc. Embedded - Embedded - Microprocessors - XLP104B0IFSB00080G XLP104B0IFSB00080G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 774781-XLP104B0IFSB0 0080G Series: * Categories: Uncategorized Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 774781-XLP104B0IFSB0 0080G Series: * Categories: Uncategorized Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLP104B0IFSB00080G - 774781-XLP104B0IFSB00080G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP104B0IFSB00080G
774781-XLP104B0IFSB00080G
Embedded - Embedded - Microprocessors - XLP104B0IFSB00080G 774781-XLP104B0IFSB00080G
Manufacturer: Broadcom Limited Win Source Part Number: 774781-XLP104B0IFSB0 0080G Series: * Categories: Uncategorized Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 774781-XLP104B0IFSB00080G
Series: *
Categories: Uncategorized
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microprocessor MPU - 694-XLP104B0IFSB00080G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP104B0IFSB00080G
Embedded Microprocessor MPU 694-XLP104B0IFSB00080G
FCBGA+HS 29X29 779 Product overview: XLP104B0IFSB00080G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP104B0IFSB0008 0G can be used for catalog matching and distributor lookup.

FCBGA+HS 29X29 779 Product overview: XLP104B0IFSB00080G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP104B0IFSB00080G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - XLP104B0IFSB00080G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP104B0IFSB00080G
Embedded - Microprocessors XLP104B0IFSB00080G
FCBGA+HS 29X29 779

FCBGA+HS 29X29 779

Supplier's Site Datasheet
Microprocessors - XLP104B0IFSB00080G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP104B0IFSB00080G
Microprocessors XLP104B0IFSB00080G
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XLP104B0IFSB00080G
Integrated Circuits (ICs) - Embedded - Microprocessors XLP104B0IFSB00080G
FCBGA+HS 29X29 779

FCBGA+HS 29X29 779

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 774781-XLP104B0IFSB00080G 694-XLP104B0IFSB00080G XLP104B0IFSB00080G XLP104B0IFSB00080G XLP104B0IFSB00080G
Product Name Embedded - Embedded - Microprocessors - XLP104B0IFSB00080G Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - AGXD500AAXE0CD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Itanium® Processor 9550 (32M Cache, 2.40 GHz) - 9550 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2400 MHz
Power Dissipation 170000 milliwatts
View Details