Broadcom Inc. Embedded - Embedded - Microprocessors - XLP101B1KFSB00050G XLP101B1KFSB00050G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 136421-XLP101B1KFSB0 0050G Series: * Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 136421-XLP101B1KFSB0 0050G Series: * Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLP101B1KFSB00050G - 136421-XLP101B1KFSB00050G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP101B1KFSB00050G
136421-XLP101B1KFSB00050G
Embedded - Embedded - Microprocessors - XLP101B1KFSB00050G 136421-XLP101B1KFSB00050G
Manufacturer: Broadcom Limited Win Source Part Number: 136421-XLP101B1KFSB0 0050G Series: * Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 136421-XLP101B1KFSB00050G
Series: *
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-XLP101B1KFSB00050G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP101B1KFSB00050G
Embedded Microprocessor MPU 694-XLP101B1KFSB00050G
FCBGA+HS 29X29 779 Product overview: XLP101B1KFSB00050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP101B1KFSB0005 0G can be used for catalog matching and distributor lookup.

FCBGA+HS 29X29 779 Product overview: XLP101B1KFSB00050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP101B1KFSB00050G can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XLP101B1KFSB00050G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP101B1KFSB00050G
Microprocessors XLP101B1KFSB00050G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLP101B1KFSB00050G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP101B1KFSB00050G
Embedded - Microprocessors XLP101B1KFSB00050G
FCBGA+HS 29X29 779

FCBGA+HS 29X29 779

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 136421-XLP101B1KFSB00050G 694-XLP101B1KFSB00050G XLP101B1KFSB00050G XLP101B1KFSB00050G
Product Name Embedded - Embedded - Microprocessors - XLP101B1KFSB00050G Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Microprocessors - ATSAMA5D23B-CUR - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
2 suppliers