Broadcom Inc. Electronic Wholesale - VMMK-3803-BLKG VMMK-3803-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1279414-VMMK-3803-BL KG Packaging: Strip Test Frequency: 6GHz Frequency: 3GHz ~ 11GHz Gain: 20dB Supply Current: 20mA Noise Figure: 1.5dB P1dB: 9dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 0402 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): VMMK-3803-TR1G; WHM02R; VMMK-3803; VMMK-3803-BLKG; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1279414-VMMK-3803-BL KG Packaging: Strip Test Frequency: 6GHz Frequency: 3GHz ~ 11GHz Gain: 20dB Supply Current: 20mA Noise Figure: 1.5dB P1dB: 9dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 0402 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): VMMK-3803-TR1G; WHM02R; VMMK-3803; VMMK-3803-BLKG; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VMMK-3803-BLKG - 1279414-VMMK-3803-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VMMK-3803-BLKG
1279414-VMMK-3803-BLKG
Electronic Wholesale - VMMK-3803-BLKG 1279414-VMMK-3803-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1279414-VMMK-3803-BL KG Packaging: Strip Test Frequency: 6GHz Frequency: 3GHz ~ 11GHz Gain: 20dB Supply Current: 20mA Noise Figure: 1.5dB P1dB: 9dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 0402 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): VMMK-3803-TR1G; WHM02R; VMMK-3803; VMMK-3803-BLKG; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1279414-VMMK-3803-BLKG
Packaging: Strip
Test Frequency: 6GHz
Frequency: 3GHz ~ 11GHz
Gain: 20dB
Supply Current: 20mA
Noise Figure: 1.5dB
P1dB: 9dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Supplier Device Package: 0402
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 0402 (1005 Metric)
Alternative Parts (Cross-Reference): VMMK-3803-TR1G; WHM02R; VMMK-3803; VMMK-3803-BLKG;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1279414-VMMK-3803-BLKG
Product Name Electronic Wholesale - VMMK-3803-BLKG
Frequency 3.00E9 to 1.10E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details