Broadcom Inc. RF Detectors - VMMK-3413-TR1G VMMK-3413-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 213863-VMMK-3413-TR1 G Packaging: Reel - TR Frequency: 25GHz to 45GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 213863-VMMK-3413-TR1 G Packaging: Reel - TR Frequency: 25GHz to 45GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - VMMK-3413-TR1G - 213863-VMMK-3413-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - VMMK-3413-TR1G
213863-VMMK-3413-TR1G
RF Detectors - VMMK-3413-TR1G 213863-VMMK-3413-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 213863-VMMK-3413-TR1 G Packaging: Reel - TR Frequency: 25GHz to 45GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 213863-VMMK-3413-TR1G
Packaging: Reel - TR
Frequency: 25GHz to 45GHz
RF Type: General Purpose
Input Range: -5dBm to 30dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: WLP0402
Operating Supply Current: 160μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 213863-VMMK-3413-TR1G
Product Name RF Detectors - VMMK-3413-TR1G
Frequency 2.50E10 to 4.50E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details