Broadcom Inc. RF Detectors - VMMK-3313-BLKG VMMK-3313-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 213861-VMMK-3313-BLK G Packaging: Cut Strip Frequency: 15GHz to 33GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 213861-VMMK-3313-BLK G Packaging: Cut Strip Frequency: 15GHz to 33GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - VMMK-3313-BLKG - 213861-VMMK-3313-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - VMMK-3313-BLKG
213861-VMMK-3313-BLKG
RF Detectors - VMMK-3313-BLKG 213861-VMMK-3313-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 213861-VMMK-3313-BLK G Packaging: Cut Strip Frequency: 15GHz to 33GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 213861-VMMK-3313-BLKG
Packaging: Cut Strip
Frequency: 15GHz to 33GHz
RF Type: General Purpose
Input Range: -5dBm to 30dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: WLP0402
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 213861-VMMK-3313-BLKG
Product Name RF Detectors - VMMK-3313-BLKG
Frequency 1.50E10 to 3.30E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details