BROADCOM INC.
SR07-0A00-02 -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
SR07-0A00-02
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC -
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors
SR07-0A00-02
Supplier's Site
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
SR07-0A00-02 |
SR07-0A00-02 |
SR07-0A00-02 |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, QorIQ ARM Cortex4
Package Type
P-BGA; Other; 780 pin FC- PBGA
View Details
Microchip Technology, Inc.
Microprocessor Family
ARM; ARM® Cortex®-A5
View Details
3 suppliers
|