Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063858 SP000063858

Description
Manufacturer: Broadcom Limited Win Source Part Number: 934692-SP000063858 Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less Package: Bulk Family Name: SP000063858 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2872, SP000063858-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 934692-SP000063858 Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less Package: Bulk Family Name: SP000063858 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2872, SP000063858-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063858 - 934692-SP000063858 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063858
934692-SP000063858
Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063858 934692-SP000063858
Manufacturer: Broadcom Limited Win Source Part Number: 934692-SP000063858 Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less Package: Bulk Family Name: SP000063858 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2872, SP000063858-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 934692-SP000063858
Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Package: Bulk
Family Name: SP000063858
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2872, SP000063858-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 934692-SP000063858
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063858
Diode Type Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1321-003 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diode - HR1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
General-purpose Schottky diode - 1PS79SB40-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers