Broadcom Inc. RFFETs - QSMS-294C-TR1G QSMS-294C-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 890643-QSMS-294C-TR1 G Series: * Features: RF Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 890643-QSMS-294C-TR1 G Series: * Features: RF Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - QSMS-294C-TR1G - 890643-QSMS-294C-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - QSMS-294C-TR1G
890643-QSMS-294C-TR1G
RFFETs - QSMS-294C-TR1G 890643-QSMS-294C-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 890643-QSMS-294C-TR1 G Series: * Features: RF Diode Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 890643-QSMS-294C-TR1G
Series: *
Features: RF Diode
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 890643-QSMS-294C-TR1G
Product Name RFFETs - QSMS-294C-TR1G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
2 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP1.0x1.0
View Details
7 suppliers
Transistor - 21974632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details