Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990537-PEX8524-BD25B
Number of Ports: 6
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 120 Gbps
Number of Pins: 644
Categories: OEM Parts(O-R)
Case / Package: BGA
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990537-PEX8524-BD25BI G |
| Product Name | OEM Parts - OEM Parts (O - R) - PEX8524-BD25BI G |