NLASE51500-250FGFC -- RF SWITCHES
Broadcom Inc.
RF Switches
NLASE51500-250FGFC
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
NLASE51500-250FGFC |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Insertion Loss
0.7500 dB
Isolation
20 dB
Switching Speed
2.50E-4 ms
View Details
Package Type
Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
0.3000 to 3000 MHz
View Details
2 suppliers
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
Type
Single Pole Double Throw
View Details