Broadcom Inc. RF/IF and RFID - RF Switches NLA122048H12600B1I

Description
Win Source Part Number: 1315510-NLA122048H12 600B1I Category: RF/IF and RFID>RF Switches Series: * Package: Tray ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1315510-NLA122048H12 600B1I Category: RF/IF and RFID>RF Switches Series: * Package: Tray ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1315510-NLA122048H12600B1I - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1315510-NLA122048H12600B1I
RF/IF and RFID - RF Switches 1315510-NLA122048H12600B1I
Win Source Part Number: 1315510-NLA122048H12 600B1I Category: RF/IF and RFID>RF Switches Series: * Package: Tray ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1315510-NLA122048H12600B1I
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
ECCN: OBSOLETE
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
NLA122048H12600B1I
RF and Wireless - RF Switches NLA122048H12600B1I
IC RF SWITCH

IC RF SWITCH

Supplier's Site
RF Switches - NLA122048H12600B1I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1315510-NLA122048H12600B1I NLA122048H12600B1I NLA122048H12600B1I
Product Name RF/IF and RFID - RF Switches RF and Wireless - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details