NLA122048H10300B0 -- RF SWITCHES
Broadcom Inc.
RF Switches
NLA122048H10300B0
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
NLA122048H10300B0 |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
50000 MHz
View Details
Frequency Range
18000 to 26500 MHz
Type
Double Pole Double Throw; DPDT
View Details
Package Type
Surface Mount; QFN, 16L
Frequency Range
50 to 2700 MHz
Isolation
29 to 50 dB
View Details
4 suppliers