Broadcom Inc. RF Switches NLA121024H10300B0

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NLA121024H10300B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NLA121024H10300B0
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details