Broadcom Inc. RF Switches - NL9512SVH-300 NL9512SVH-300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 790717-NL9512SVH-300 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 790717-NL9512SVH-300 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL9512SVH-300 - 790717-NL9512SVH-300 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NL9512SVH-300
790717-NL9512SVH-300
RF Switches - NL9512SVH-300 790717-NL9512SVH-300
Manufacturer: Broadcom Limited Win Source Part Number: 790717-NL9512SVH-300 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 790717-NL9512SVH-300
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.c
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 790717-NL9512SVH-300
Product Name RF Switches - NL9512SVH-300
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details