Broadcom Inc. RF Switches NL9256SVH-300

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL9256SVH-300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL9256SVH-300
RF Switches NL9256SVH-300
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL9256SVH-300
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSW-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details