Broadcom Inc. RF Switches NL71024DSH-266H

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL71024DSH-266H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL71024DSH-266H
RF Switches NL71024DSH-266H
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL71024DSH-266H
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Switches - 863-1047-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-563, SOT-666
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details