Broadcom Inc. RF/IF and RFID - RF Switches NL71024DSH-266

Description
Win Source Part Number: 998761-NL71024DSH-26 6 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL71024 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 998761-NL71024DSH-26 6 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL71024 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 998761-NL71024DSH-266 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
998761-NL71024DSH-266
RF/IF and RFID - RF Switches 998761-NL71024DSH-266
Win Source Part Number: 998761-NL71024DSH-26 6 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL71024 Product Status: Obsolete

Win Source Part Number: 998761-NL71024DSH-266
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 1
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: NL71024
Product Status: Obsolete

Buy Now
RF Switches - NL71024DSH-266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL71024DSH-266
RF Switches NL71024DSH-266
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 998761-NL71024DSH-266 NL71024DSH-266
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
Waveguide Switches - NWSD-15 - kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details